web counter

Analog Devices Inc. EVAL-AD5754REBZBOARD EVAL FOR AD5754R

Analog Devices Inc. EVAL-AD5754REBZ Reference Design 3
Analog Devices Inc. EVAL-AD5754REBZ Reference Design 1
Analog Devices Inc. EVAL-AD5754REBZ Reference Design 2
Analog Devices Inc. EVAL-AD5754REBZ Reference Design 3
Analog Devices Inc. EVAL-AD5754REBZ Reference Design 1
Analog Devices Inc. EVAL-AD5754REBZ Reference Design 1
Analog Devices Inc. EVAL-AD5754REBZ Reference Design 2
Analog Devices Inc. EVAL-AD5754REBZ Reference Design 3

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemServo MotorFactory AutomationAutomatic Test EquipmentIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5754REBZ is a 16-bit, 4-channel digital-to-analog converter (DAC) designed for instrumentation and measurement applications. It features a wide range of output voltage ranges, from 0 to 10V, and a high resolution of 16 bits. The device also offers a low power consumption of only 1.5 mW per channel, making it ideal for battery-powered applications. The EVAL-AD5754REBZ also features a fast settling time of 1.5 µs, making it suitable for high-speed data acquisition systems. Additionally, the device is equipped with a built-in temperature sensor, allowing for accurate temperature compensation. The EVAL-AD5754REBZ is a reliable and cost-effective solution for instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5754
  • Operating Supply Voltage
    16.5V
  • Interface
    Serial, USB
  • Number of Bits
    16
  • Utilized IC / Part
    AD5754
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    2 B
  • Sampling Rate
    1.1 Msps
  • Evaluation Kit
    Yes
  • Settling Time
    10μs
  • Sampling Rate (Per Second)
    1.1M
  • Number of DAC Channels
    4
  • DAC Type
    Voltage
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SERIES 0.4% 8SOIC32RFQ
Analog Devices Inc.ANALOG DEVICES AD7323BRUZAnalogue to Digital Converter, Quad, 13 bit, 500 kSPS, Dual ( /-), 2.7 V, 16.5 V, TSSOP1000RFQ
Analog Devices Inc.IC MUX/DEMUX QUAD 2X1 16QSOP15RFQ
Analog Devices Inc.IC, DAC, 16BIT, 1.1MSPS, TSSOP-242500RFQ
Analog Devices Inc.IC ADC 12BIT SAR 4CHAN 16-TSSOP500RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Analog Devices Inc.IC VREF SERIES 2.5V 8SOIC11RFQ
Analog Devices Inc.IC ADC 12BIT SAR 4CHAN 16TSSOP2000RFQ
Analog Devices Inc.Analog Multiplexer Quad 2:1 Automotive 16-Pin QSOP T/R484RFQ
Analog Devices Inc.V-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R2500BUY
Analog Devices Inc.Analog Multiplexer Quad 2:1 Automotive 16-Pin QSOP T/R1412BUY
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ
Load more