Analog Devices Inc. EVAL-AD5760SDZAD5760SDZ EVALUATION MODULE
Description
The Analog Devices EVAL-AD5760SDZ Evaluation Board is a versatile tool for instrumentation and measurement applications. It is based on the AD5760, a 16-bit serial input, voltage output DAC with integrated precision reference buffer amplifiers. The board provides a complete solution for evaluating the performance of the AD5760 in a wide range of applications. It features a wide range of input and output connectors, as well as a variety of test points and jumpers for easy evaluation and debugging. The board also includes a USB-to-serial converter for easy connection to a PC. The EVAL-AD5760SDZ Evaluation Board is an ideal tool for evaluating the performance of the AD5760 in a variety of instrumentation and measurement applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD5760
- Operating Supply Voltage16.5V
- InterfaceSPI, Serial, USB
- Number of Bits16
- Utilized IC / PartAD5760
- Supplied ContentsBoard(s)
- Data InterfaceDSP, MICROWIRE™, QSPI™, Serial, SPI™
- Resolution2 B
- Evaluation KitYes
- Settling Time2.5μs
- Number of DAC Channels1
- DAC TypeVoltage
- REACH SVHCNo SVHC
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES ADM811LARTZ-REEL7Supervisory Circuit, Active-Low Reset, 1.2V-5.5Vin, SOT-143-4 | 876 | BUY | |
| Analog Devices Inc. | IC SUPERVISOR 1 CHANNEL SOT143-4 | 43 | BUY | |
| Analog Devices Inc. | IC SUPERVISOR RESET 2.32V SOT143 | 0 | BUY | |
| Analog Devices Inc. | IC OPAMP JFET 1 CIRCUIT 16SOIC | 89 | RFQ | |
| Analog Devices Inc. | Precision Amplifiers General Purpose High Speed JFET | 2400 | RFQ | |
| Nexperia USA Inc. | IC BUFFER NON-INVERT 3.6V 20SO | 958 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADM811SARTZ-REEL7Supervisor, Active-Low, Push-Pull Reset, 1.2V-5.5Vin, SOT-143-4 | 2 | RFQ | |
| Nexperia USA Inc. | IC BUFF NON-INVERT 3.6V 20DHVQFN | 2 | BUY | |
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools