Analog Devices Inc. EVAL-AD5764EBZBOARD EVAL FOR AD5764
Description
The Analog Devices EVAL-AD5764EBZ is an evaluation board for the AD5764 Quad, 16-Bit, High Accuracy, Serial Input, Bipolar Voltage Output DAC. This board is designed for instrumentation and measurement applications, and provides a convenient platform for evaluating the performance of the AD5764 DAC. The board features a USB interface for easy connection to a PC, and includes a set of jumpers and switches for configuring the DAC. The board also includes a set of test points for monitoring the DAC output, and a set of LEDs for indicating the status of the board. The EVAL-AD5764EBZ is a great tool for evaluating the performance of the AD5764 DAC, and is ideal for instrumentation and measurement applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD5764
- Operating Supply Voltage15V
- InterfaceSPI, Serial, USB
- Number of Bits16
- Utilized IC / PartAD5764
- Supplied ContentsBoard(s), Cable(s)
- Data InterfaceDSP, MICROWIRE™, QSPI™, Serial, SPI™
- Resolution2 B
- Sampling Rate30 Msps
- Evaluation KitYes
- Settling Time8μs
- Sampling Rate (Per Second)30M
- Number of DAC Channels4
- DAC TypeVoltage
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Diodes Incorporated | IC INVERTER GATE HEX 14TSSOP | 1400 | BUY | |
| Diodes Incorporated | IC INVERTER GATE HEX 14SO | 12500 | BUY | |
| Texas Instruments | IC HEX INVERTER O-D OUT 14-SOIC | 0 | RFQ | |
| Nexperia USA Inc. | IC INVERTER 6CH 6-INP 14DHVQFN | 46 | BUY | |
| Nexperia USA Inc. | IC INVERTER OD 6CH 6-INP 14SO | 2480 | BUY | |
| Toshiba | 500 | BUY | ||
| Texas Instruments | IC HEX INVERTER O-D OUT 14-SOIC | 0 | RFQ |


Product
Brand
Articles
Tools