web counter

Analog Devices, Inc. EVAL-AD5765EBZ

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemServo MotorFactory AutomationAutomatic Test EquipmentIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5765EBZ is a 16-bit, 4-channel digital-to-analog converter (DAC) designed for instrumentation and measurement applications. It features a wide operating temperature range of -40°C to +85°C, and a low power consumption of only 1.2 mW/channel. The device is capable of producing a wide range of output voltages from 0V to 5V, and can be used to generate precise analog signals for a variety of instrumentation and measurement applications. It also features a high-speed SPI interface for easy integration into existing systems. The EVAL-AD5765EBZ is an ideal solution for applications requiring accurate and reliable analog signal generation.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    5V
  • Interface
    SPI, Serial, USB
  • Number of Bits
    16
  • Evaluation Kit
    Yes
  • Settling Time
    8 μs
  • Radiation Hardening
    No
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TSSOP28172BUY
Analog Devices Inc.IC MUX/DEMUX QUAD 2X1 16QSOP15RFQ
Analog Devices Inc.ANALOG DEVICES AD7476ARTZ-REEL7Analogue to Digital Converter, 12 bit, 2.35 V, 5.25 V, SOT-231RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8MSOP20000RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-80RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-80RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
MicrochipI2C? Serial EEPROM, 2.5 to 5.5V, 400 kHz, -40 to 125°C, DFN-8, RoHS1350RFQ
Analog Devices Inc.IC VREF SERIES 2.048V 8SOIC30RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TDFN3560BUY
Microchip TechnologyMICROCHIP - 24LC64T-I/SN - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, SOIC, 8 Pin(s)13200RFQ
Analog Devices Inc.Analog Multiplexer Quad 2:1 Automotive 16-Pin QSOP T/R1412BUY
Load more