Analog Devices Inc. EVAL-AD5781SDZAD5781, DAC, EVALUATION BOARD
Description
The Analog Devices EVAL-AD5781SDZ is an 18-bit, 1MSPS, 1CH DAC for data acquisition systems, instrumentation and measurement. It is a high-performance, low-power, single-channel digital-to-analog converter (DAC) that provides a wide range of features and performance. It offers a wide range of output voltage ranges, from 0V to 5V, and a wide range of output current ranges, from 0mA to 20mA. It also features a low-noise, low-distortion, low-power, and low-cost design. The EVAL-AD5781SDZ is ideal for applications such as industrial process control, medical instrumentation, and test and measurement. It is also suitable for use in a wide range of applications, including audio, video, and communications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD5781
- Operating Supply Voltage16.5V
- InterfaceSPI, Serial, USB
- Number of Bits18
- Utilized IC / PartAD5781
- Supplied ContentsBoard(s)
- Data InterfaceDSP, MICROWIRE™, QSPI™, Serial, SPI™
- Resolution2.25 B
- Evaluation KitYes
- Settling Time1μs
- Number of DAC Channels1
- DAC TypeVoltage
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC REG CTRLR BUCK 10MSOP | 9999 | RFQ | |
| Microchip Technology | IC REG CTRLR BUCK DIVIDER 10MSOP | 50 | RFQ |


Product
Brand
Articles
Tools