web counter

Analog Devices Inc. EVAL-AD7091R-2SDZEvaluation Board For 2-Channel 12-bit Successive Approximation ADC

Analog Devices Inc. EVAL-AD7091R-2SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7091R-2SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7091R-2SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7091R-2SDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementData Acquisition SystemMobile CommunicationsPersonal Digital AssistantMonitoring and TherapyDiagnosticsPortable InstrumentationPortable Medical InstrumentationBattery Powered Instrument

ECAD Model:

Description

The Analog Devices EVAL-AD7091R-2SDZ Evaluation Board is designed to evaluate the performance of the AD7091R-2 12-Bit ADC Monitor and Control System, Power Management System. This board features a 12-bit ADC, a power management system, and a monitor and control system. The board is designed to provide a complete evaluation platform for the AD7091R-2, allowing users to quickly and easily evaluate the performance of the device. The board includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the device. The board also includes a variety of test points and connectors for easy connection to external components. The board is ideal for evaluating the performance of the AD7091R-2 in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7091
  • Operating Supply Voltage
    5.25V
  • Interface
    SPI, Serial
  • Operating Supply Current
    500μA
  • Number of Bits
    12
  • Utilized IC / Part
    AD7091R-2
  • Supplied Contents
    Board(s), Power Supply
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ VREF
  • Power (Typ) @ Conditions
    2.8mW @ 1MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC, OP AMP, 80MHZ, 30V/US, 1000UV, PDIP8634178RFQ
Analog Devices Inc.ANALOG DEVICES ADP1613ARMZ-R7 DC-DC Switching Boost, SEPIC Regulator, Adjustable, 2.5V-5.5Vin, 3.6V-20Vout, 2Aout, MSOP-81114RFQ
Analog Devices Inc.IC VREF SERIES 0.33% 8SOIC5000RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8SOIC2RFQ
Analog Devices Inc.V-Ref Precision 3V 30mA 8-Pin SOIC N T/R20RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8SOIC7BUY
Analog Devices Inc.IC REG LINEAR 9V 500MA 8SOIC20000BUY
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8SOIC2222BUY
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Analog Devices Inc.IC REG LINEAR 3V 500MA 8SOIC2222BUY
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8SOIC2224BUY
Load more