Analog Devices Inc. EVAL-AD7091R-5SDZEVAL BOARD 12BIT ADC AD7091R-5
The Analog Devices EVAL-AD7091R-5SDZ Evaluation Board is designed to evaluate the performance of the AD7091R-5 12-Bit ADC Monitor and Control System, Power Management System. This board features a 12-bit ADC, a power management system, and a monitor and control system. The board is designed to provide a complete evaluation platform for the AD7091R-5, allowing users to quickly and easily evaluate the performance of the device. The board includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the device. The board also includes a variety of test points and connectors for easy connection to external components. The board is ideal for evaluating the performance of the AD7091R-5 in a variety of applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberAD7091
- InterfaceI2C, Serial
- Number of Bits12
- Utilized IC / PartAD7091R-5
- Supplied ContentsBoard(s), Power Supply
- Data InterfaceI2C, Serial
- Sampling Rate22.22 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)22.22k
- Number of A/D Converters1
- Input Range0 ~ VREF
- Power (Typ) @ Conditions0.21mW @ 22.22kSPS
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC REG LINEAR 1.5V 500MA 8SOIC | 2222 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADP1613ARMZ-R7 DC-DC Switching Boost, SEPIC Regulator, Adjustable, 2.5V-5.5Vin, 3.6V-20Vout, 2Aout, MSOP-8 | 1114 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.33% 8SOIC | 5000 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 3V 30mA 8-Pin SOIC N T/R | 20 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADA4805-1ARJZ-R7Operational Amplifier, Single, 105 MHz, 1 Amplifier, 160 V/s, 3V, 5V,5V, SOT-23, 6 Pins | 6000 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 2.5V 500MA 8SOIC | 7 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 9V 500MA 8SOIC | 20000 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD8031BRZOperational Amplifier, Single, 80 MHz, 1 Amplifier, 30 V/s, 2.7V to 12V, SOIC, 8 Pins | 179 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP7104ARDZ-R7LDO Voltage Regulator, Adjustable, 3.3V to 20V in, 350mV drop, 1.22V to 19.8V/0.5A out, SOIC-8 | 17 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 5V 500MA 8SOIC | 2 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 500MA 8SOIC | 2224 | BUY |


Product
Brand
Articles
Tools