web counter

Analog Devices Inc. EVAL-AD7091R-8SDZEvaluation Board For 8-Channel 12-bit Successive Approximation ADC

Analog Devices Inc. EVAL-AD7091R-8SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7091R-8SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7091R-8SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7091R-8SDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementData Acquisition SystemMobile CommunicationsPersonal Digital AssistantMonitoring and TherapyDiagnosticsPortable InstrumentationPortable Medical InstrumentationBattery Powered Instrument

ECAD Model:

Description

The Analog Devices EVAL-AD7091R-8SDZ Evaluation Board is designed to evaluate the performance of the AD7091R-8 12-Bit ADC Monitor and Control System, Power Management System. This board features a 12-bit ADC, a power management system, and a monitor and control system. The board is designed to provide a complete evaluation platform for the AD7091R-8 ADC. It includes a power supply, a USB interface, and a graphical user interface (GUI) for easy evaluation and testing. The board also includes a variety of connectors and headers for connecting external components. The board is ideal for evaluating the performance of the AD7091R-8 ADC in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7091
  • Operating Supply Voltage
    5.25V
  • Interface
    SPI, Serial
  • Operating Supply Current
    500μA
  • Number of Bits
    12
  • Utilized IC / Part
    AD7091R-8
  • Supplied Contents
    Board(s), Power Supply
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ VREF
  • Power (Typ) @ Conditions
    2.8mW @ 1MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADP1613ARMZ-R7 DC-DC Switching Boost, SEPIC Regulator, Adjustable, 2.5V-5.5Vin, 3.6V-20Vout, 2Aout, MSOP-81114RFQ
Analog Devices Inc.IC VREF SERIES 0.33% 8SOIC5000RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8SOIC2RFQ
Analog Devices Inc.V-Ref Precision 3V 30mA 8-Pin SOIC N T/R20RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8SOIC7BUY
Analog Devices Inc.IC REG LINEAR 9V 500MA 8SOIC20000BUY
Analog Devices Inc.ANALOG DEVICES AD8031BRZOperational Amplifier, Single, 80 MHz, 1 Amplifier, 30 V/s, 2.7V to 12V, SOIC, 8 Pins179RFQ
Analog Devices Inc.ANALOG DEVICES ADP7104ARDZ-R7LDO Voltage Regulator, Adjustable, 3.3V to 20V in, 350mV drop, 1.22V to 19.8V/0.5A out, SOIC-817RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Analog Devices Inc.IC REG LINEAR 3V 500MA 8SOIC2222BUY
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8SOIC2224BUY
Load more