Analog Devices Inc. EVAL-AD7091RSDZBOARD EVAL FOR AD7091R
Description
The Analog Devices EVAL-AD7091RSDZ Evaluation Board is designed to evaluate the performance of the AD7091R Analog-to-Digital Converter (ADC). This board features a power management system that allows for the evaluation of the ADC in a variety of power supply configurations. The board includes a precision voltage reference, a low-noise power supply, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC for data acquisition and control. The board is designed to provide a complete evaluation platform for the AD7091R ADC, allowing users to quickly and easily evaluate the performance of the device.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD7091
- Operating Supply Voltage5.25V
- InterfaceSPI, Serial
- Operating Supply Current349μA
- Number of Bits12
- Utilized IC / PartAD7091R
- Supplied ContentsBoard(s), Power Supply
- Data InterfaceSerial
- Resolution1.5 B
- Sampling Rate1 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)1M
- Number of A/D Converters1
- Input Range0 ~ VREF
- Power (Typ) @ Conditions2.3mW @ 1MSPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins | 58 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD8655ARMZ - OP AMP, 28MHZ, 11V/µS, 8MSOP | 2000 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk R-R I/O 5.5V Automotive 8-Pin SOIC N T/R | 5000 | RFQ | |
| Analog Devices Inc. | IC ADC 12BIT SRL 1MSPS 10LFCSP | 3000 | BUY | |
| Analog Devices Inc. | IC REG BUCK ADJ 1.2A 6TSOT | 15 | RFQ | |
| Analog Devices Inc. | DC-DC Switching Buck (Step Down) Regulator, Adjustable, 3V-20Vin, 800mV-17Vout, 1.2Aout, TSOT-6 RoHS Compliant: Yes | 107 | RFQ | |
| Analog Devices Inc. | IC OPAMP GP 1 CIRCUIT 8SOIC | 2 | RFQ | |
| Analog Devices Inc. | IC OPAMP GP 28MHZ RRO 8MSOP | 18 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk R-R I/O 5.5V Automotive 8-Pin SOIC N T/R | 9 | RFQ | |
| Analog Devices Inc. | IC ADC 12BIT SRL 1MSPS 10LFCSP | 1891 | BUY | |
| Analog Devices Inc. | OP Amp Single GP R-R I/O 5.5V 8-Pin MSOP T/R | 3000 | RFQ |
Load more


Product
Brand
Articles
Tools