web counter

Analog Devices Inc. EVAL-AD7265EDZBOARD EVAL FOR AD7265 A/D CONV

Analog Devices Inc. EVAL-AD7265EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7265EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7265EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7265EDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition System

ECAD Model:

Description

The Analog Devices EVAL-AD7265EDZ is an evaluation board for the AD7265, a 12-bit, 1MSPS, 2-channel analog-to-digital converter. This board is designed for instrumentation and measurement applications, providing a platform for evaluating the performance of the AD7265. It features two differential analog inputs, a reference voltage input, and a digital interface for connecting to a host processor. The board also includes a power supply, a USB interface, and a set of jumpers and switches for configuring the board. The EVAL-AD7265EDZ is a great tool for testing and evaluating the performance of the AD7265 in a variety of instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7265
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI
  • Number of Bits
    12
  • Utilized IC / Part
    AD7265
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI, DSP
  • Resolution
    1.5 B
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    2
  • Input Range
    0 ~ 5V
  • Power (Typ) @ Conditions
    7mW @ 3V 17mW @ 5V
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC ADC 12BIT 3CHAN 1MSPS 32TQFP10RFQ
Analog Devices Inc.ADSL Driver Dual 8-Pin SOIC N T/R29972RFQ
Analog Devices Inc.ANALOG DEVICES AD780ARZ. Voltage Reference IC2889RFQ
Analog Devices Inc.IC VREF SERIES/SHUNT PROG 8SOIC28RFQ
Analog Devices Inc.ANALOG DEVICES - AD8022ARZ - IC, AMP DUAL LOW NOISE, 8022, SOIC87400RFQ
Analog Devices Inc.IC ADC 12BIT 3CHAN 1MSPS 32TQFP10RFQ
Analog Devices Inc.ADSL Driver Dual 8-Pin SOIC N T/R2100RFQ
Analog Devices Inc.IC ADC 12BIT 3CHAN 1MSPS 32TQFP2000BUY