Analog Devices Inc. EVAL-AD7352EDZDIFFERENTIAL INPUT, DUAL, SIMULTANEOUS SAMPLING, 3 MSPS, 12-BIT, SAR ADC
Description
The Analog Devices EVAL-AD7352EDZ is a 12-bit, 3MSPS ADC designed for data acquisition systems, instrumentation and measurement applications. It features a low power consumption of only 1.2 mW/channel and a wide input range of 0V to 5V. The ADC also has a high SNR of up to 90 dB and a low THD of -90 dB. It is capable of sampling rates up to 3MSPS and has a fast settling time of only 1.5 μs. The EVAL-AD7352EDZ is ideal for applications such as medical imaging, industrial process control, and automotive systems. It is also compatible with a variety of microcontrollers and DSPs.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD7352
- Operating Supply Voltage2.75V
- InterfaceSPI, Serial
- Number of Bits12
- Utilized IC / PartAD7352
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Resolution1.5 B
- Sampling Rate3 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)3M
- Number of A/D Converters2
- Input Range±VREF/2
- Power (Typ) @ Conditions26mW @ 3MSPS
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ADSL Driver Dual 8-Pin MSOP T/R | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADR421ARZ Voltage Reference, Ultraprecision, Low Noise, Series - Fixed, ADR421 Series, 2.5V, NSOIC-8 | 22 | RFQ | |
| Analog Devices Inc. | ADSL Driver Dual 8-Pin MSOP T/R | 4960 | RFQ | |
| Analog Devices Inc. | IC ADC DUAL 12BIT 3MSPS 16TSSOP | 2000 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 2.5V 10mA 8-Pin SOIC N T/R | 8 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 2 CIRCUIT 8MSOP | 10623 | RFQ | |
| Analog Devices Inc. | SP Amp Differential ADC Driver Single ±5.5V/11V 8-Pin SOIC N T/R | 8 | RFQ | |
| Analog Devices Inc. | IC AMP DIFF LDIST LP 95MA 8SOIC | 2990 | RFQ | |
| Analog Devices Inc. | IC ADC DUAL 12BIT 3MSPS 16TSSOP | 20 | BUY | |
| Analog Devices Inc. | IC ADC DUAL 12BIT 3MSPS 16TSSOP | 33 | BUY |


Product
Brand
Articles
Tools