web counter

Analog Devices Inc. EVAL-AD7356EDZEVALUATION BOARD FOR DIFFERENTIAL INPUT,SIMULTANEOUS SAMPLING, 12-/14-BIT ADC

Analog Devices Inc. EVAL-AD7356EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7356EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7356EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7356EDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMotion Motor ControlData Acquisition System

ECAD Model:

Description

The Analog Devices EVAL-AD7356EDZ is a 12-bit, 5MSPS ADC designed for data acquisition systems, instrumentation and measurement applications. It features a low power consumption of only 1.2 mW/MSPS, a wide input range of 0V to 5V, and a fast settling time of 1.5 μs. The ADC also has a high SNR of up to 80 dB and a low distortion of -90 dB. It is capable of sampling up to 5MSPS and has a wide dynamic range of up to 12 bits. The EVAL-AD7356EDZ is ideal for applications such as medical imaging, industrial automation, and automotive systems. It is also compatible with a variety of microcontrollers and FPGAs.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7356
  • Operating Supply Voltage
    2.75V
  • Interface
    SPI, Serial
  • Operating Supply Current
    14mA
  • Number of Bits
    12
  • Utilized IC / Part
    AD7356
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    1.5 B
  • Sampling Rate
    5 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    5M
  • Number of A/D Converters
    2
  • Input Range
    ±VREF/2
  • Power (Typ) @ Conditions
    36mW @ 5MSPS
  • RoHS Status
    ROHS3 Compliant
  • Radiation Hardening
    No
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedDIODES INC. ZXCT1107SA-7 Current Sense Amplifier, Low Power, 1 Amplifier, SOT-23, 3 Pins, -40 C, 125 C300000RFQ
Diodes IncorporatedDIODES INC. - ZXCT1110W5-7 - Current Sense Amplifier, Low Power, 1 Amplifier, SOT-23, 5 Pins, -40 °C, 125 °C1BUY
Diodes IncorporatedDIODES INC. ZXCT1109SA-7 Current Sense Amplifier, Low Power, 1 Amplifier, SOT-23, 3 Pins, -40 C, 125 C0RFQ