Analog Devices Inc. EVAL-AD7357EDZANALOG DEVICES EVAL-AD7357EDZ AD7357EDZ EVALUATION MODULE
Description
The Analog Devices EVAL-AD7357EDZ is a 14-bit, 4.2MSPS ADC designed for data acquisition systems, instrumentation, and measurement applications. It features a low power consumption of only 1.2 mW/MSPS, a wide input range of 0V to 5V, and a high SNR of up to 90 dB. The ADC also has a fast settling time of only 1.5 μs and a low distortion of -90 dB. It is capable of sampling up to 4.2 MSPS and has a wide dynamic range of up to 14 bits. The EVAL-AD7357EDZ is ideal for applications such as medical imaging, industrial process control, and automotive systems.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD7357
- Operating Supply Voltage2.75V
- InterfaceSPI, Serial
- Number of Bits14
- Utilized IC / PartAD7357
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Resolution1.75 B
- Sampling Rate4.2 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)4.2M
- Number of A/D Converters2
- Input Range±VREF/2
- Power (Typ) @ Conditions36mW @ 4.2MSPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC OSC MONO TIMING 2.1MHZ 8-SOIC | 10 | RFQ | |
| Texas Instruments | IC OSC SGL TIMER 2.1MHZ 14TSSOP | 320 | RFQ | |
| Texas Instruments | IC OSC SINGLE TIMER 2.1MHZ 8-DIP | 50000 | RFQ | |
| Texas Instruments | IC OSC SINGLE TIMER 2.1MHZ 8SO | 607 | RFQ | |
| Texas Instruments | IC OSC SGL TIMER 2.1MHZ 14TSSOP | 1503 | RFQ | |
| Texas Instruments | IC OSC SINGLE TIMER 2.1MHZ 8-DIP | 45 | RFQ | |
| Texas Instruments | IC OSC SINGLE TIMER 2.1MHZ 8SO | 2000 | RFQ | |
| Texas Instruments | IC, TIMER, SINGLE, 2.1MHZ, 15V, 8-SOIC | 63 | RFQ |


Product
Brand
Articles
Tools