Analog Devices Inc. EVAL-AD7400AEDZANALOG DEVICES EVAL-AD7400AEDZ AD7400A, ADC, ICOUPLER, EVAL BOARD
Description
The Analog Devices EVAL-AD7400AEDZ is a 16-bit, 10MSPS ADC designed for data acquisition systems, instrumentation, and measurement applications. It features a low power consumption of only 1.2 mW/channel and a wide input range of ±10V. The ADC has a high SNR of up to 90 dB and a low THD of -90 dB. It also features a fast settling time of 1.5 µs and a low latency of only 1.5 µs. The EVAL-AD7400AEDZ is ideal for applications requiring high accuracy and precision, such as medical imaging, industrial automation, and automotive systems.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBulk
- SeriesiCoupler®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD7400
- Operating Supply Voltage5.5V
- InterfaceSerial
- Number of Bits16
- Utilized IC / PartAD7400A
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Resolution2 B
- Sampling Rate10 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)10M
- Number of A/D Converters1
- Input Range±320mV
- Power (Typ) @ Conditions95mW @ 10MSPS
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Infineon Technologies | IC MOSFET DRIVER LIMITING 16SOIC | 0 | BUY | |
| Infineon Technologies | IC DRIVER LIMITING 1CHAN 16-SOIC | 80 | BUY | |
| Infineon Technologies | IC MOSFET DRIVER LIMITING 8-DIP | 85 | RFQ |


Product
Brand
Articles
Tools