web counter

Analog Devices Inc. EVAL-AD7400EDZAD7400, ADC, SIGMA-DELTA, EVAL BOARD

Analog Devices Inc. EVAL-AD7400EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7400EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7400EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7400EDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMotion Motor ControlData Acquisition System

ECAD Model:

Description

The Analog Devices EVAL-AD7400EDZ is an evaluation board for the AD7400, a 16-bit, 10MSPS analog-to-digital converter (ADC) for data acquisition systems, instrumentation, and measurement. This board is designed to provide a platform for evaluating the performance of the AD7400 ADC and to facilitate the development of data acquisition systems. It features a wide range of input and output connectors, including SMA, BNC, and DB25, as well as a USB interface for easy connection to a PC. The board also includes a power supply, a reference voltage, and a temperature sensor. The EVAL-AD7400EDZ is an ideal solution for applications such as medical imaging, industrial process control, and automotive testing.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7400
  • Operating Supply Voltage
    5.5V
  • Interface
    Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7400
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    2 B
  • Sampling Rate
    10 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    10M
  • Number of A/D Converters
    1
  • Input Range
    ±320mV
  • Power (Typ) @ Conditions
    90mW @ 10MSPS
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC PLL FREQUENCY SYNTH 16-TSSOP2500BUY
Analog Devices Inc.IC PLL FREQUENCY SYNTH 16-TSSOP20RFQ
Analog Devices Inc.ANALOG DEVICES - ADF4002BRUZ - PLL-Frequenzsynthesizer, 400MHz, 2.7V bis 3.3V Versorgungsspannung, TSSOP-1630000RFQ