web counter

Analog Devices Inc. EVAL-AD7401AEDZBOARD EVAL FOR AD7401

Analog Devices Inc. EVAL-AD7401AEDZ Reference Design 2
Analog Devices Inc. EVAL-AD7401AEDZ Reference Design 1
Analog Devices Inc. EVAL-AD7401AEDZ Reference Design 2
Analog Devices Inc. EVAL-AD7401AEDZ Reference Design 1
Analog Devices Inc. EVAL-AD7401AEDZ Reference Design 1
Analog Devices Inc. EVAL-AD7401AEDZ Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMotion Motor ControlData Acquisition System

ECAD Model:

Description

The Analog Devices EVAL-AD7401AEDZ is an evaluation board for the AD7401A 16-bit, 20 MSPS ADC for data acquisition systems, instrumentation, and measurement. It is designed to provide a platform for evaluating the performance of the AD7401A ADC in a variety of applications. The board includes a variety of features such as a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. It also includes a USB interface for easy connection to a PC for data acquisition and analysis. The board is designed to be used with the AD7401A Evaluation Software, which provides a graphical user interface for configuring and testing the ADC. The board is ideal for applications such as medical imaging, industrial process control, and automotive systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7401
  • Operating Supply Voltage
    5.5V
  • Interface
    Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7401A
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    2 B
  • Sampling Rate
    20 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    20M
  • Number of A/D Converters
    1
  • Input Range
    ±320mV
  • Power (Typ) @ Conditions
    105mW @ 20MSPS
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ACCELEROMETER 200G I2C/SPI 14LGA5000RFQ