Analog Devices Inc. EVAL-AD7402-8FMCZData Conversion IC Development Tools EVALUATION BOARD I.C.
Description
The Analog Devices EVAL-AD7402-8FMCZ Evaluation Board is designed to evaluate the performance of the AD7402 16-Bit, Isolated Sigma-Delta ADC. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD7402. The board features a wide range of connectors and components, including a USB interface, a power supply, and a variety of analog and digital I/O. The board also includes a comprehensive set of software tools for configuring and testing the AD7402. The board is designed to be used with a PC or laptop, and is compatible with Windows, Linux, and Mac OS X operating systems.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- SeriesiCoupler®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- Base Part NumberAD7402
- Operating Supply Voltage5.5V
- InterfaceSerial
- Number of Bits16
- Utilized IC / PartAD7402
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Sampling Rate39 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)39K
- Number of A/D Converters1
- Input Range±250mV
- Power (Typ) @ Conditions209mW @ 39kSPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC REG BUCK ADJ 1A SYNC 12LFCSP | 1460 | RFQ | |
| Analog Devices Inc. | Single Channel Single ADC Delta-Sigma 16-bit Serial 8-Pin SOIC W Tube | 535 | BUY | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices Inc. | IC REG LINEAR 5V 500MA 8SOIC | 2 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADUM6000ARIZDigital Isolator, 1 Channel, 3 V, 5.5 V, SOIC, 16 Pins | 1000 | RFQ |


Product
Brand
Articles
Tools