web counter

Analog Devices Inc. EVAL-AD7606SDZEVAL BOARD FOR AD7606

Analog Devices Inc. EVAL-AD7606SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7606SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7606SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7606SDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPositioning SystemIndustrial Motor ApplicationsPower Line Communication

ECAD Model:

Description

The Analog Devices EVAL-AD7606SDZ Evaluation Board is designed to evaluate the performance of the AD7606, a 16-bit simultaneous sampling, 8-channel, SAR ADC for instrumentation and measurement applications. The board features a wide range of features, including a high-speed, low-noise, low-power, and low-cost design. It also includes a wide range of input and output connectors, allowing for easy connection to a variety of external devices. The board also includes a variety of test and evaluation tools, such as a built-in oscilloscope, signal generator, and data logger. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7606
  • Interface
    Parallel, SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7606
  • Supplied Contents
    Board(s), Power Supply
  • Data Interface
    DSP, MICROWIRE™, Parallel, QSPI™, Serial, SPI™
  • Sampling Rate
    200 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    200k
  • Number of A/D Converters
    1
  • Input Range
    ±10V
  • Power (Typ) @ Conditions
    100mW @ 200kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTranslation - Voltage Levels EP 16B LEVEL TRANSL THROUGH MOUSER0RFQ
Analog Devices Inc.ANALOG DEVICES AD7606BSTZAnalogue to Digital Converter, 16 bit, 200 kSPS, Single, 2.3 V, 5.25 V, LQFP30RFQ
Analog Devices Inc.ANALOG DEVICES ADR421ARZ Voltage Reference, Ultraprecision, Low Noise, Series - Fixed, ADR421 Series, 2.5V, NSOIC-822RFQ
Texas InstrumentsIC BUS TRANSCVR 16BIT 48TVSOP0BUY
Texas InstrumentsIC TRANSLATOR 16BIT 48SSOP3BUY
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 48SSOP685BUY
Texas InstrumentsVoltage Level Translator 48-Pin TSSOP T/R0RFQ