Analog Devices Inc. EVAL-AD7607SDZEVAL BOARD FOR AD7607
Description
The Analog Devices EVAL-AD7607SDZ Evaluation Board is designed to evaluate the performance of the AD7607, a 16-bit simultaneous sampling, 8-channel, SAR ADC for instrumentation and measurement applications. The board features a wide range of features, including a low-noise, low-power, high-accuracy, and high-speed design. It also includes a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test and evaluation tools, such as a built-in oscilloscope, signal generator, and data logger. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberAD7607
- InterfaceParallel, SPI, Serial
- Number of Bits14
- Utilized IC / PartAD7607
- Supplied ContentsBoard(s), Power Supply
- Data InterfaceDSP, MICROWIRE™, Parallel, QSPI™, Serial, SPI™
- Sampling Rate200 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)200k
- Number of A/D Converters1
- Input Range±10V
- Power (Typ) @ Conditions100mW @ 200kSPS
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC DAS W/ADC 14BIT 8CH 64LQFP | 5 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADR421ARZ Voltage Reference, Ultraprecision, Low Noise, Series - Fixed, ADR421 Series, 2.5V, NSOIC-8 | 22 | RFQ | |
| Texas Instruments | IC BUS TRANSCVR 16BIT 48TVSOP | 0 | BUY | |
| Texas Instruments | IC TRANSLATOR 16BIT 48SSOP | 3 | BUY | |
| Texas Instruments | Translation - Voltage Levels EP 16B LEVEL TRANSL THROUGH MOUSER | 0 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins | 4 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 5V 500MA 8SOIC | 2 | RFQ | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL 48SSOP | 685 | BUY | |
| Texas Instruments | Voltage Level Translator 48-Pin TSSOP T/R | 0 | RFQ |


Product
Brand
Articles
Tools