web counter

Analog Devices Inc. EVAL-AD7608SDZBOARD EVAL FOR AD7608

Analog Devices Inc. EVAL-AD7608SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7608SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7608SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7608SDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPositioning SystemIndustrial Motor ApplicationsPower Line Communication

ECAD Model:

Description

The Analog Devices EVAL-AD7608SDZ Evaluation Board is designed to evaluate the performance of the AD7608, a 16-bit simultaneous sampling, 8-channel, SAR ADC for instrumentation and measurement applications. The board features a wide range of features, including a high-speed, low-noise, low-power, and low-cost design. It also includes a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test and evaluation tools, such as a built-in oscilloscope, signal generator, and data logger. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7608
  • Interface
    Parallel, SPI, Serial
  • Number of Bits
    18
  • Utilized IC / Part
    AD7608
  • Supplied Contents
    Board(s), Power Supply
  • Data Interface
    DSP, MICROWIRE™, Parallel, QSPI™, Serial, SPI™
  • Sampling Rate
    200 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    200k
  • Number of A/D Converters
    1
  • Input Range
    ±10V
  • Power (Typ) @ Conditions
    100mW @ 200kSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DAS/ADC 18BIT 200K 64LQFP0RFQ
Analog Devices Inc.ANALOG DEVICES ADR421ARZ Voltage Reference, Ultraprecision, Low Noise, Series - Fixed, ADR421 Series, 2.5V, NSOIC-822RFQ
Texas InstrumentsIC BUS TRANSCVR 16BIT 48TVSOP0BUY
Texas InstrumentsIC TRANSLATOR 16BIT 48SSOP3BUY
Texas InstrumentsTranslation - Voltage Levels EP 16B LEVEL TRANSL THROUGH MOUSER0RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 48SSOP685BUY
Texas InstrumentsVoltage Level Translator 48-Pin TSSOP T/R0RFQ