Analog Devices Inc. EVAL-AD7609EDZANALOG DEVICES EVAL-AD7609EDZ AD7609, DAS 18BIT, ADC, EVAL BOARD
Description
The Analog Devices EVAL-AD7609EDZ is an evaluation board for the AD7609, an 8-channel, simultaneous sampling, bipolar 18-bit ADC. This board is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7609. It features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, and can be used to measure a variety of signals, including thermocouples, strain gauges, and bridge sensors. The board also includes a variety of connectors and headers for easy connection to external devices, and a USB interface for easy communication with a PC. The EVAL-AD7609EDZ is a great tool for evaluating the performance of the AD7609 in instrumentation and measurement applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD7609
- Operating Supply Voltage5.25V
- InterfaceParallel, SPI, Serial
- Operating Supply Current20mA
- Number of Bits18
- Utilized IC / PartAD7609
- Supplied ContentsBoard(s)
- Data InterfaceDSP, MICROWIRE™, Parallel, QSPI™, Serial, SPI™
- Resolution2.25 B
- Sampling Rate200 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)200k
- Number of A/D Converters8
- Input Range±10V
- Power (Typ) @ Conditions100mW @ 200kSPS
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC AMPLIFIER ISOLATED 16-QSOP | 5 | BUY |


Product
Brand
Articles
Tools