web counter

Analog Devices Inc. EVAL-AD7610CBZBOARD EVALUATION FOR AD7610

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemDigital Signal ProcessingATE IC TesterPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7610CBZ is an evaluation board for the AD7610, a 16-bit, 250-Ksps PulSAR Analog to Digital Converter. This board is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7610. It features a wide range of input ranges, including ±10V, ±5V, and 0V to 10V, and provides a variety of output options, including a 16-bit parallel port, a serial port, and a USB port. The board also includes a variety of test points and connectors for easy connection to external circuitry. The board is powered by a single 5V supply, and is compatible with a variety of development environments, including Windows, Linux, and Mac OS.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Bulk
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7610
  • Interface
    Parallel, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7610
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, Parallel
  • Sampling Rate
    250 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250k
  • Number of A/D Converters
    1
  • Power (Typ) @ Conditions
    90mW @ 250kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins15RFQ
Analog Devices Inc.IC OPAMP VFB 560MHZ 8SOIC249RFQ
Analog Devices Inc.ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins4RFQ
Analog Devices Inc.High Speed Operational Amplifiers LOW-NOISE 16-Bit30RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R3000RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R0RFQ
Analog Devices Inc.ANALOG DEVICES AD7654ASTZAnalogue to Digital Converter, 16 bit, 500 kSPS, Single, 4.75 V, 5.25 V, LQFP3575BUY
Analog Devices Inc.IC ADC 16BIT DUAL 2CH 48-LFCSP450BUY