web counter

Analog Devices Inc. EVAL-AD7612CBZBOARD EVALUATION FOR AD7612

Analog Devices Inc. EVAL-AD7612CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7612CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7612CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7612CBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemDigital Signal ProcessingATE IC TesterPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7612CBZ Evaluation Board is designed to evaluate the performance of the AD7612, a 16-bit, 750-Ksps PulSAR Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a wide range of features and functions to help users quickly and easily evaluate the performance of the AD7612. The board includes a variety of connectors and jumpers to allow for easy connection to external devices, and it also includes a USB interface for easy connection to a PC. The board also includes a variety of test points and LEDs to help users quickly and easily evaluate the performance of the AD7612.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Bulk
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7612
  • Interface
    Parallel, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7612
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, Parallel
  • Sampling Rate
    750 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    750k
  • Number of A/D Converters
    1
  • Input Range
    ±5V, ±10V
  • Power (Typ) @ Conditions
    205mW @ 750kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC INTEGRATED SYNTH/VCO 24-LFCSP1RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ