web counter

Analog Devices Inc. EVAL-AD7622CBZEVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X

Analog Devices Inc. EVAL-AD7622CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7622CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7622CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7622CBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemDigital Signal ProcessingATE IC TesterPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7622CBZ is an evaluation board for the AD7622, a 16-bit, 2-Msps PulSAR Analog to Digital Converter. This board is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7622. It features a wide range of input ranges, including ±2.5V, ±5V, and ±10V, and can be used to measure signals up to ±10V. The board also includes a variety of connectors and headers for easy connection to external devices. Additionally, the board includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7622
  • Interface
    Parallel, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7622
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, Parallel
  • Sampling Rate
    2 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    2M
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    70mW @ 2MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins15RFQ
Analog Devices Inc.IC OPAMP VFB 560MHZ 8SOIC249RFQ
Analog Devices Inc.ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins4RFQ
Analog Devices Inc.High Speed Operational Amplifiers LOW-NOISE 16-Bit30RFQ
Analog Devices Inc.ANALOG DEVICES AD7622BSTZAnalogue to Digital Converter, 16 bit, 2 MSPS, Single, 2.37 V, 2.63 V, LQFP850RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R3000RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R0RFQ
Analog Devices Inc.Single ADC SAR 2Msps 16-bit Parallel/Serial 48-Pin LFCSP EP Tray57BUY