Analog Devices Inc. EVAL-AD7623CBZEVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
Description
The Analog Devices EVAL-AD7623CBZ Evaluation Board is designed to evaluate the performance of the AD7623, a 16-bit, 1.33-Msps PulSAR Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a wide range of features and capabilities. The board includes a precision voltage reference, a low-noise power supply, and a wide range of input and output connectors. It also includes a USB interface for easy connection to a PC, allowing for easy configuration and data acquisition. The board is designed to provide a complete evaluation platform for the AD7623, allowing users to quickly and easily evaluate the performance of the device.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- PackagingBox
- SeriesPulSAR®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberAD7623
- InterfaceParallel, Serial
- Number of Bits16
- Utilized IC / PartAD7623
- Supplied ContentsBoard(s)
- Data InterfaceSerial, Parallel
- Sampling Rate1.33 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)1.33M
- Number of A/D Converters1
- Input Range±VREF
- Power (Typ) @ Conditions50mW @ 1.33MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins | 15 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 560MHZ 8SOIC | 249 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins | 4 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers LOW-NOISE 16-Bit | 30 | RFQ | |
| Analog Devices Inc. | IC ADC 16BIT 1.33MSPS DFF 48LQFP | 194 | BUY | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R | 3000 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R | 0 | RFQ |


Product
Brand
Articles
Tools