Analog Devices Inc. EVAL-AD7625EDZBOARD EVAL FOR AD7625
Description
The Analog Devices EVAL-AD7625EDZ is an evaluation board designed for the AD7625 16-bit, 6-MSPS PulSAR Analog to Digital Converter. This board provides a platform for evaluating the performance of the AD7625 ADC and is ideal for instrumentation and measurement applications. It features a wide range of input and output connectors, as well as a variety of test points for easy access to the ADC's internal signals. The board also includes a USB interface for easy connection to a PC, allowing users to quickly configure and evaluate the performance of the AD7625 ADC. The EVAL-AD7625EDZ is a great tool for engineers and researchers looking to evaluate the performance of the AD7625 ADC.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Number of Pins0
- PackagingBulk
- SeriesPulSAR®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD7625
- Operating Supply Voltage5.25V
- InterfaceSerial
- Number of Bits16
- Utilized IC / PartAD7625
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Resolution2 B
- Sampling Rate6 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)6M
- Number of A/D Converters1
- Input Range±4.1V
- Power (Typ) @ Conditions145mW @ 6MSPS
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC AMP DIFF ADC DR 16BIT 16LFCSP | 54 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.04% 8SOIC | 16 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADA4899-1YRDZ - Operational Amplifier, Single, 1 Amplifier, 600 MHz, 310 V/µs, 5V to 12V, SOIC, 8 Pins | 20 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR POS ADJ 1A 8SOIC | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD7625BCPZ - IC, ADC, 16BIT, 6MSPS, LVDS, SERIAL, LFCSP-32 | 1 | RFQ | |
| Analog Devices Inc. | IC ADC 16BIT 6MSPS SAR 32LFCSP | 2514 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD8031BRZOperational Amplifier, Single, 80 MHz, 1 Amplifier, 30 V/s, 2.7V to 12V, SOIC, 8 Pins | 179 | RFQ |


Product
Brand
Articles
Tools