Analog Devices Inc. EVAL-AD7626EDZBOARD EVALUATION FOR AD7626
Description
The Analog Devices EVAL-AD7626EDZ is an evaluation board designed for the AD7626 16-bit, 10-MSPS PulSAR Analog to Digital Converter. This board provides a platform for evaluating the performance of the AD7626 ADC and allows users to quickly and easily evaluate the performance of the device. The board includes a variety of features such as a power supply, reference voltage, and a variety of connectors for connecting to external devices. The board also includes a variety of test points and jumpers for easy access to the device's signals. The board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the performance of the AD7626 ADC.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Number of Pins0
- PackagingBox
- SeriesPulSAR®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD7626
- Operating Supply Voltage5.25V
- InterfaceParallel, Serial
- Number of Bits16
- Utilized IC / PartAD7626
- Supplied ContentsBoard(s)
- Data InterfaceSerial, Parallel
- Resolution2 B
- Sampling Rate10 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)10M
- Number of A/D Converters1
- Input Range±4.096V
- Power (Typ) @ Conditions150mW @ 10MSPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC AMP DIFF ADC DR 16BIT 16LFCSP | 54 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.04% 8SOIC | 16 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADA4899-1YRDZ - Operational Amplifier, Single, 1 Amplifier, 600 MHz, 310 V/µs, 5V to 12V, SOIC, 8 Pins | 20 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR POS ADJ 1A 8SOIC | 1 | RFQ | |
| Analog Devices Inc. | Single Channel Single ADC SAR 10Msps 16-bit Serial 32-Pin LFCSP EP Tray | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8031BRZOperational Amplifier, Single, 80 MHz, 1 Amplifier, 30 V/s, 2.7V to 12V, SOIC, 8 Pins | 179 | RFQ | |
| Analog Devices Inc. | IC ADC 16BIT 10MSPS DIFF 32LFCSP | 1500 | RFQ |


Product
Brand
Articles
Tools