Analog Devices Inc. EVAL-AD7634CBZEVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
Description
The Analog Devices EVAL-AD7634CBZ is an evaluation board for the AD7634, a 16-bit, 670-Ksps PulSAR Analog to Digital Converter. This board is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7634. It features a wide range of input ranges, including ±10V, ±5V, and 0V to 10V, and can be used to measure signals up to ±10V with a resolution of 16 bits. The board also includes a variety of connectors and headers for easy connection to external devices, and a USB interface for easy communication with a PC. The board also includes a variety of software tools for configuring and testing the AD7634.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- PackagingBulk
- SeriesPulSAR®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberAD7634
- InterfaceParallel, Serial
- Number of Bits18
- Utilized IC / PartAD7634
- Supplied ContentsBoard(s)
- Data InterfaceSerial, Parallel
- Sampling Rate670 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)670k
- Number of A/D Converters1
- Input Range±4 x VREF
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | RF Transmitter ASK/FSK 2.5V/3.3V 24-Pin TSSOP T/R | 2920 | RFQ | |
| Analog Devices Inc. | RF Transmitter ASK/FSK 2.5V/3.3V 24-Pin TSSOP T/R | 3000 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADF7012BRUZ TRANSMITTER, ASK/FSK/GFSK, TSSOP24 | 200 | BUY |


Product
Brand
Articles
Tools