Analog Devices Inc. EVAL-AD7641CBZBOARD EVALUATION FOR AD7641
The Analog Devices EVAL-AD7641CBZ Evaluation Board is designed to evaluate the performance of the AD7641, a 18-bit, 2-Msps PulSAR Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a wide range of features and capabilities. It includes a high-speed, low-noise, low-power, low-distortion, low-jitter, and low-latency analog-to-digital converter. The board also includes a wide range of input and output connectors, allowing for easy connection to external devices. Additionally, the board includes a variety of test points and jumpers, allowing for easy debugging and evaluation. The board is also compatible with a variety of software development tools, making it easy to develop custom applications.
- TypeParameter
- PackagingBulk
- SeriesPulSAR®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberAD7641
- InterfaceSerial
- Number of Bits18
- Utilized IC / PartAD7641
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Sampling Rate2 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)2M
- Number of A/D Converters1
- Input Range±2.5V
- Power (Typ) @ Conditions75mW @ 2MSPS with internal REF
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC CTRLR HOTSWAP 16.5V 10-MSOP | 999000 | BUY | |
| STMicroelectronics | IC REG LDO 3.3V 0.1A TO92-3 | 32600 | BUY | |
| STMicroelectronics | STMICROELECTRONICS LE33CZ-TRFixed LDO Voltage Regulator, 5.3V to 18V, 200mV Dropout, 3.3Vout, 150mAout, TO-92-3 | 12000 | BUY |


Product
Brand
Articles
Tools