web counter

Analog Devices Inc. EVAL-AD7641EDZAD7641 ADC Evaluation Kit 2MSPS PulSAR Software Software

Analog Devices Inc. EVAL-AD7641EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7641EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7641EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7641EDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareData Acquisition SystemCT ScannerIndustrial ControlPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-AD7641EDZ Evaluation Board is designed to evaluate the performance of the AD7641 PulSAR 48 Lead ADC for medical and healthcare applications. This board features a wide range of features, including a low-noise, low-power, high-resolution, 24-bit sigma-delta ADC, a wide input range of 0V to 5V, and a wide temperature range of -40°C to +85°C. The board also includes a variety of connectors and test points for easy evaluation and testing of the ADC. The board is ideal for medical and healthcare applications, such as patient monitoring, medical imaging, and other applications requiring high-resolution, low-power, and low-noise performance.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 1 month ago)
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7641
  • Operating Supply Voltage
    2.5V
  • Interface
    Parallel, SPI, Serial
  • Number of Bits
    18
  • Utilized IC / Part
    AD7641
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, Parallel
  • Resolution
    2.25 B
  • Sampling Rate
    2 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    2M
  • Number of A/D Converters
    1
  • Input Range
    ±2.5V
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TSSOP28172BUY
Microchip TechnologyMICROCHIP - 24LC64-I/SM - SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-811550RFQ
Analog Devices Inc.IC TRANSCEIVER FULL 2/2 16SOIC25000RFQ
Analog Devices Inc.IC TRANSCEIVER FULL 2/2 16SOIC6450RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-80RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyMICROCHIP - 24LC64T-I/OT - EEPROM, 64 Kbit, 8K x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins3000RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TDFN3560BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8SOIJ20000RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8SOIC22349RFQ