Analog Devices Inc. EVAL-AD7643CBZEVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
Description
The Analog Devices EVAL-AD7643CBZ is an evaluation board for the AD7643, an 18-bit, 1.25-Msps PulSAR Analog to Digital Converter. This board is designed to provide a platform for evaluating the performance of the AD7643 in instrumentation and measurement applications. It features a wide range of input and output connectors, as well as a variety of test points and jumpers for easy access to the device's features. The board also includes a power supply, a USB interface, and a graphical user interface for easy configuration and control. The EVAL-AD7643CBZ is an ideal tool for evaluating the performance of the AD7643 in a variety of instrumentation and measurement applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- PackagingBox
- SeriesPulSAR®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberAD7643
- InterfaceParallel, Serial
- Number of Bits18
- Utilized IC / PartAD7643
- Supplied ContentsBoard(s)
- Data InterfaceSerial, Parallel
- Sampling Rate1.25 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)1.25M
- Number of A/D Converters1
- Input Range±VREF
- Power (Typ) @ Conditions65mW @ 1.25MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins | 15 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 560MHZ 8SOIC | 249 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins | 4 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers LOW-NOISE 16-Bit | 30 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R | 3000 | RFQ | |
| Analog Devices Inc. | Single ADC SAR 1.25Msps 18-bit Parallel/Serial 48-Pin LFCSP EP Tray | 8 | BUY | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD7643BSTZAnalogue to Digital Converter, 18 bit, 1.25 MSPS, Single, 2.37 V, 2.63 V, LQFP | 5876 | BUY |


Product
Brand
Articles
Tools