Analog Devices Inc. EVAL-AD7651CBZEVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
Description
The Analog Devices EVAL-AD7651CBZ is an evaluation board for the AD7651, a 16-bit, 100-Ksps PulSAR Analog to Digital Converter. This board is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7651. It features a wide range of input ranges, including ±10V, ±5V, and 0-10V, and provides a variety of output options, including a serial port, a parallel port, and a USB port. The board also includes a variety of test points and connectors for easy connection to external devices. The board is powered by a 5V DC power supply, and is compatible with a variety of operating systems, including Windows, Linux, and Mac OS.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- PackagingBox
- SeriesPulSAR®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberAD7651
- InterfaceParallel, SPI, Serial
- Number of Bits16
- Utilized IC / PartAD7651
- Supplied ContentsBoard(s)
- Data InterfaceDSP, MICROWIRE™, Parallel, QSPI™, Serial, SPI™
- Sampling Rate100 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)100k
- Number of A/D Converters1
- Input Range0 ~ 2.5V
- Power (Typ) @ Conditions16mW @ 100kSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins | 15 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 560MHZ 8SOIC | 249 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins | 4 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers LOW-NOISE 16-Bit | 30 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R | 3000 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R | 0 | RFQ | |
| Analog Devices Inc. | 16BIT SAR ADC, REF, 7651, LQFP48 | 303 | BUY |


Product
Brand
Articles
Tools