web counter

Analog Devices Inc. EVAL-AD7654CBZAD7654AS/AD7654ACPZ ADC Evaluation Board 500KSPS

Analog Devices Inc. EVAL-AD7654CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7654CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7654CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7654CBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemDigital Signal ProcessingATE IC TesterPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7654CBZ is an evaluation board for the AD7654, a 16-bit, 500-Ksps PulSAR Analog to Digital Converter. This board is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7654. It features a wide range of input ranges, including ±10V, ±5V, 0V to 10V, and 0V to 5V. It also includes a variety of output options, including a 16-bit parallel port, a serial port, and a USB port. The board also includes a variety of test points and connectors for easy connection to external devices. The board is powered by a 5V DC power supply and is compatible with a variety of operating systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7654
  • Interface
    Parallel, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7654
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, Parallel
  • Sampling Rate
    500 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    500k
  • Number of A/D Converters
    2
  • Input Range
    0 ~ 5V
  • Power (Typ) @ Conditions
    120mW @ 500kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ