web counter

Analog Devices Inc. EVAL-AD7655CBZBOARD EVALUATION FOR AD7655

Analog Devices Inc. EVAL-AD7655CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7655CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7655CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7655CBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemDigital Signal ProcessingATE IC TesterPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The EVAL-AD7655CBZ Evaluation Board from Analog Devices is designed to evaluate the performance of the AD7655, a 16-bit, 500-Ksps PulSAR Analog to Digital Converter. This board features a wide range of input and output connectors, allowing for easy connection to external instruments and measurement systems. It also includes a USB interface for easy connection to a PC, allowing for easy configuration and data logging. The board also includes a range of test points and jumpers, allowing for easy evaluation of the AD7655's performance. The board is ideal for use in instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Bulk
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7655
  • Interface
    Parallel, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7655
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, Parallel
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 2V
  • Power (Typ) @ Conditions
    120mW @ 1MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins15RFQ
Analog Devices Inc.IC OPAMP VFB 560MHZ 8SOIC249RFQ
Analog Devices Inc.ANALOG DEVICES AD7663ASTZ ANALOG TO DIGITAL CONVERTER ADC, 16 BIT,0RFQ
Analog Devices Inc.ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins4RFQ
Analog Devices Inc.High Speed Operational Amplifiers LOW-NOISE 16-Bit30RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R3000RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R0RFQ
Analog Devices Inc.IC ADC 16BIT CMOS 5V 48LFCSP9300BUY