Analog Devices Inc. EVAL-AD7663CBZBOARD EVALUATION FOR AD7663
Description
The Analog Devices EVAL-AD7663CBZ Evaluation Board is designed to evaluate the performance of the AD7663, a 16-bit, 250-Ksps PulSAR Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a wide range of features and functions. It includes a low-noise, low-power, high-speed, low-distortion, and low-cost ADC. The board also includes a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test and evaluation tools, such as a signal generator, oscilloscope, and logic analyzer. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- PackagingBulk
- SeriesPulSAR®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberAD7663
- InterfaceParallel, Serial
- Number of Bits16
- Utilized IC / PartAD7663
- Supplied ContentsBoard(s)
- Data InterfaceSerial, Parallel
- Sampling Rate250 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)250k
- Number of A/D Converters1
- Input Range±4 REF
- Power (Typ) @ Conditions35mW @ 250kSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC CTRLR HOTSWAP 16.5V 10-MSOP | 3888 | BUY | |
| STMicroelectronics | IC REG LDO 3.3V 0.1A TO92-3 | 32600 | BUY | |
| STMicroelectronics | STMICROELECTRONICS LE33CZ-TRFixed LDO Voltage Regulator, 5.3V to 18V, 200mV Dropout, 3.3Vout, 150mAout, TO-92-3 | 12000 | BUY |


Product
Brand
Articles
Tools