Analog Devices Inc. EVAL-AD7664CBZEVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
Description
The Analog Devices EVAL-AD7664CBZ Evaluation Board is designed to evaluate the performance of the AD7664, a 16-bit, 571-Ksps PulSAR Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a wide range of features and functions. It includes a low-noise, low-power, high-speed, low-distortion, low-power-consumption, and low-cost solution for precision data acquisition. The board also includes a wide range of input and output connectors, allowing for easy connection to external devices. Additionally, the board includes a variety of test points and jumpers, allowing for easy debugging and evaluation of the AD7664.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- PackagingBox
- SeriesPulSAR®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberAD7664
- InterfaceParallel, Serial
- Number of Bits16
- Utilized IC / PartAD7664
- Supplied ContentsBoard(s)
- Data InterfaceSerial, Parallel
- Sampling Rate570 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)570k
- Number of A/D Converters1
- Input Range±VREF
- Power (Typ) @ Conditions115mW @ 500kSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD8051ARZOperational Amplifier, Single, 110 MHz, 1 Amplifier, 145 V/s, 3V to 12V, SOIC, 8 Pins | 50 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 110MHZ RRO SOT23-5 | 9999 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers SGL RR | 1352 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers SGL RR | 23 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8051ARTZ-REEL7..Operational Amplifier, Single, 110 MHz, 1 Amplifier, 170 V/s, 3V to 12V, SOT-23, 5 Pins | 14 | RFQ |


Product
Brand
Articles
Tools