Analog Devices, Inc. EVAL-AD7664EDZ
Description
The Analog Devices EVAL-AD7664EDZ Evaluation Board is designed to evaluate the performance of the AD7664 PulSAR 48 Lead ADC for medical and healthcare applications. This board features a wide range of features, including a low-noise, low-power, high-resolution, 24-bit ADC, a wide input range, and a wide temperature range. It also includes a variety of analog and digital interfaces, such as SPI, I2C, and UART, for easy integration into existing systems. The board also includes a variety of test points and connectors for easy evaluation and debugging. The EVAL-AD7664EDZ Evaluation Board is an ideal solution for medical and healthcare applications that require high-precision, low-power, and low-noise data acquisition.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Number of Pins0
- Part StatusLAST TIME BUY (Last Updated: 1 month ago)
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins | 15 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins | 4 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 4.096V SOT23-3 | 25 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 10000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD1585BRTZ-REEL7Voltage Reference, Precision, Series - Fixed, AD1585 Series, 5V, SOT-23-3 | 368 | BUY | |
| Analog Devices Inc. | VOLTAGE REFERENCE, 1.2V | 1240 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 2.5V SOT23-3 | 39 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 3V SOT23-3 | 1200 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 5V SOT23-3 | 10 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-3 | 99 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.27% SOT23-3 | 100 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins | 255 | RFQ |
Load more


Product
Brand
Articles
Tools