web counter

Analog Devices Inc. EVAL-AD7665CBZEVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X

Analog Devices Inc. EVAL-AD7665CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7665CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7665CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7665CBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemDigital Signal ProcessingATE IC TesterPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7665CBZ Evaluation Board is designed to evaluate the performance of the AD7665, a 16-bit, 571-Ksps PulSAR Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a wide range of features and functions to help users quickly and easily evaluate the performance of the AD7665. The board includes a variety of connectors and jumpers to allow for easy connection to external devices, and it also includes a USB interface for easy connection to a PC. The board also includes a variety of test points and LEDs to provide visual feedback on the status of the board. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the performance of the AD7665.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7665
  • Interface
    Parallel, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7665
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, Parallel
  • Sampling Rate
    570 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    570k
  • Number of A/D Converters
    1
  • Input Range
    ±4 REF
  • Power (Typ) @ Conditions
    93mW @ 570kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins15RFQ
Analog Devices Inc.IC OPAMP VFB 560MHZ 8SOIC249RFQ
Analog Devices Inc.ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins4RFQ
Analog Devices Inc.High Speed Operational Amplifiers LOW-NOISE 16-Bit30RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R3000RFQ
Analog Devices Inc.ANALOG DEVICES AD7665ASTZAnalogue to Digital Converter, PULSAR, 16 bit, 570 kSPS, Single, 4.75 V, 5.25 V, LQFP6899BUY
Analog Devices Inc.IC ADC 16BIT CMOS 5V 48LFCSP7RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R0RFQ