web counter

Analog Devices, Inc. EVAL-AD7667EDZ

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareData Acquisition SystemCT ScannerIndustrial ControlPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-AD7667EDZ Evaluation Board is designed for use with the AD7667 PulSAR 48 Lead ADC, providing a platform for evaluating the performance of the ADC in medical and healthcare applications. The board features a wide range of features, including a low-noise power supply, a high-speed data acquisition system, and a wide range of analog and digital I/O. The board also includes a variety of test points and connectors for easy connection to external devices. The board is designed to provide a comprehensive evaluation of the ADC's performance in medical and healthcare applications, allowing users to quickly and accurately assess the performance of the ADC.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Part Status
    LAST TIME BUY (Last Updated: 1 month ago)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.V-Ref Precision 4.096V 10mA 8-Pin SOIC N Tube102BUY
Analog Devices Inc.High Speed Operational Amplifiers LOW-NOISE 16-Bit30RFQ
Analog Devices Inc.IC VREF SERIES 4.096V SOT23-325RFQ
Analog Devices Inc.V-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R2000BUY
Analog Devices Inc.V REF, 6.1-18V, 4.096V, 0.12%, 8SOIC100BUY
Analog Devices Inc.IC VREF SERIES 4.096V SOT23-31BUY
Analog Devices Inc.Voltage References 4.096V w/Crnt Sink & Srce Capability815BUY
Analog Devices Inc.V-Ref Precision 3V 30mA 8-Pin SOIC N T/R797BUY
Analog Devices Inc.Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual52RFQ
Analog Devices Inc.IC VREF SERIES 0.12% 8MSOP1RFQ
Analog Devices Inc.V-Ref Precision 5V 10mA 8-Pin SOIC N Tube661RFQ
Analog Devices Inc.V-Ref Precision 2.048V 30mA 8-Pin MSOP T/R5500BUY
Load more