Analog Devices Inc. EVAL-AD7671EDZAD7671 ADC Evaluation Kit 1MSPS PulSAR Software Software
Description
The Analog Devices EVAL-AD7671EDZ is an evaluation board designed for the AD7671 PulSAR 48 Lead ADC, a high-performance, low-power, 24-bit analog-to-digital converter. This board is ideal for medical and healthcare applications, providing a wide range of features and capabilities. It includes a precision reference, a low-noise power supply, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and data acquisition. The board is designed to provide a complete solution for medical and healthcare applications, allowing for accurate and reliable data acquisition.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusLAST TIME BUY (Last Updated: 3 weeks ago)
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- SeriesPulSAR®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD7671
- Operating Supply Voltage5.25V
- InterfaceSPI, Serial
- Operating Supply Current15mA
- Number of Bits16
- Utilized IC / PartAD7671
- Supplied ContentsBoard(s)
- Data InterfaceDSP, MICROWIRE™, QSPI™, Serial, SPI™
- Resolution2 B
- Sampling Rate1 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)1M
- Number of A/D Converters1
- Input Range±4 REF
- Power (Typ) @ Conditions112mW @ 1MSPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | V-Ref Precision 2.5V 30mA 8-Pin MSOP T/R | 20 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins | 4 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 2.048V 8SOIC | 15 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R | 3000 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 10000 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 3V 30mA 8-Pin SOIC N T/R | 797 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 2.048V 8SOIC | 2 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R | 59 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 5V 30mA 8-Pin SOIC N T/R | 10000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins | 7566 | RFQ | |
| Analog Devices Inc. | OP Amp Dual Volt Fdbk R-R I/O ±6V/12V 8-Pin MSOP T/R | 238 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 52 | RFQ |
Load more


Product
Brand
Articles
Tools