web counter

Analog Devices Inc. EVAL-AD7674CBZBOARD EVALUATION FOR AD7674

Analog Devices Inc. EVAL-AD7674CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7674CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7674CBZ Reference Design 1
Analog Devices Inc. EVAL-AD7674CBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemDigital Signal ProcessingATE IC TesterPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7674CBZ is an evaluation board for the AD7674, an 18-bit, 800-Ksps PulSAR Analog to Digital Converter. This board is designed for instrumentation and measurement applications, and provides a convenient platform for evaluating the performance of the AD7674. It features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, as well as a programmable gain amplifier. The board also includes a variety of connectors and headers for easy connection to external devices. The EVAL-AD7674CBZ is a great tool for testing and evaluating the performance of the AD7674 in a variety of instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Bulk
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7674
  • Interface
    Parallel, SPI, Serial
  • Number of Bits
    18
  • Utilized IC / Part
    AD7674
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, Parallel, QSPI™, Serial, SPI™
  • Sampling Rate
    800 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    800k
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 5V
  • Power (Typ) @ Conditions
    126mW @ 800kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC SWITCH DUAL SPST 8MSOP1550BUY
Analog Devices Inc.Analog Switch Octal SPST 24-Pin TSSOP T/R1543RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
ON Semiconductor0RFQ
Analog Devices Inc.ANALOG DEVICES - ADG715BRUZ - Analogue Switch, Octal Channel, 8 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 24 Pins0RFQ
Analog Devices Inc.ANALOG DEVICES ADG821BRMZAnalogue Switch, Dual Channel, SPST, 2 Channels, 0.5 ohm, 1.8V to 5.5V, MSOP, 8 Pins9000RFQ
Analog Devices Inc.Analog Switch Octal SPST 24-Pin TSSOP T/R959BUY
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ