web counter

Analog Devices Inc. EVAL-AD7674EDZANALOG DEVICES EVAL-AD7674EDZ AD7674EDZ EVALUATION MODULE

Analog Devices Inc. EVAL-AD7674EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7674EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7674EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7674EDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareData Acquisition SystemCT ScannerIndustrial ControlPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-AD7674EDZ is an evaluation board designed for the AD7674 PulSAR 48 Lead ADC, which is ideal for medical and healthcare applications. This board provides a platform for evaluating the performance of the AD7674 ADC, allowing users to quickly and easily test the device in a variety of applications. The board includes a variety of features, such as a power supply, a USB interface, and a variety of connectors for connecting to external devices. Additionally, the board includes a variety of software tools for configuring and testing the ADC, making it easy to get up and running quickly. With its robust design and features, the EVAL-AD7674EDZ is an ideal solution for medical and healthcare applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 3 weeks ago)
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7674
  • Operating Supply Voltage
    5.25V
  • Interface
    Parallel, SPI, Serial
  • Number of Bits
    18
  • Utilized IC / Part
    AD7674
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, Parallel, QSPI™, Serial, SPI™
  • Resolution
    2.25 B
  • Sampling Rate
    800 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    800k
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 5V
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADM811TARTZ-REEL7Supervisor, Active-Low Reset, 1.2V-5.5Vin, SOT-143-3120BUY
Analog Devices Inc.IC SUPERVISOR 1 CHANNEL SOT143-443BUY
Nexperia USA Inc.IC GATE NAND 4CH 2-INP 14SO23177RFQ
ON SemiconductorON SEMICONDUCTOR LM317MDTRKG ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 0.5A D-PAK-44666RFQ
Analog Devices Inc.ANALOG DEVICES - OP275GSZ - OP AMP, AUDIO JFET, SMD, SOIC8, 2754410RFQ