Analog Devices Inc. EVAL-AD7677EDZAD7677EDZ EVALUATION MODULE
Description
The Analog Devices EVAL-AD7677EDZ is an evaluation board designed for use with the AD7677 PulSAR 48 Lead ADC. This board is ideal for medical and healthcare applications, providing a convenient platform for testing and evaluating the performance of the ADC. It features a wide range of features, including a high-speed, low-noise, low-power, and low-distortion signal path, as well as a wide range of input and output connectors. The board also includes a variety of test points and jumpers for easy debugging and evaluation. Additionally, the board is designed to be compatible with a variety of development tools, making it easy to integrate into existing systems.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusLAST TIME BUY (Last Updated: 3 weeks ago)
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- SeriesPulSAR®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD7677
- Operating Supply Voltage5.25V
- InterfaceParallel, Serial
- Number of Bits16
- Utilized IC / PartAD7677
- Supplied ContentsBoard(s)
- Data InterfaceSerial, Parallel
- Resolution2 B
- Sampling Rate1 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)1M
- Number of A/D Converters1
- Input Range±VREF
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins | 4 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 4.096V SOT23-3 | 25 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R | 3000 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 10000 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 4.096V SOT23-3 | 1 | BUY | |
| Analog Devices Inc. | VOLTAGE REFERENCE, 1.2V | 1240 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-3 | 99 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD1583BRTZ-REEL7 - VOLTAGE REF, SERIES, 3V, SOT-23-3 | 15 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins | 7566 | RFQ | |
| Analog Devices Inc. | OP Amp Dual Volt Fdbk R-R I/O ±6V/12V 8-Pin MSOP T/R | 238 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R | 0 | RFQ |
Load more


Product
Brand
Articles
Tools