Analog Devices Inc. EVAL-AD7678CBBOARD EVALUATION FOR AD7678
Description
The Analog Devices EVAL-AD7678CB is an evaluation board for the AD7678, a 48-lead, 18-bit PulSAR analog to digital converter. This board is designed for medical and healthcare applications, and is capable of providing high-resolution, low-noise performance. It features a wide input range of ±10V, a low power consumption of only 1.2 mW, and a fast conversion rate of up to 1 MSPS. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a temperature sensor. The EVAL-AD7678CB is an ideal solution for medical and healthcare applications that require high-resolution, low-noise performance.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- PackagingBox
- SeriesPulSAR®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberAD7678
- InterfaceParallel, Serial
- Number of Bits18
- Utilized IC / PartAD7678
- Supplied ContentsBoard(s)
- Data InterfaceSerial, Parallel
- Sampling Rate100 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)100k
- Number of A/D Converters1
- Input Range±VREF
- Power (Typ) @ Conditions31mW @ 100kSPS
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | High Speed Operational Amplifiers LOW-NOISE 16-Bit | 30 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 4.096V SOT23-3 | 25 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 10000 | RFQ | |
| Analog Devices Inc. | VOLTAGE REFERENCE, 1.2V | 1240 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 52 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 2.5V SOT23-3 | 39 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins | 255 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins | 7566 | RFQ | |
| Analog Devices Inc. | OP Amp Dual Volt Fdbk R-R I/O ±6V/12V 8-Pin MSOP T/R | 238 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-3 | 99 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.24% SOT23-3 | 10145 | BUY |
Load more


Product
Brand
Articles
Tools