Analog Devices Inc. EVAL-AD7683SDZANALOG DEVICES EVAL-AD7683SDZ EVAL BOARD 18BIT 100KSPS I.C.
Description
The Analog Devices EVAL-AD7683SDZ is an evaluation board for the AD7683BRMZ 8-Lead MSOP of 16-bit, 100 kSPS PulSAR ADC, Instrumentation and Measurement. This board is designed to provide a platform for evaluating the performance of the AD7683BRMZ ADC. It features a wide range of input and output connectors, allowing for easy connection to external components and systems. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The board also includes a variety of test points and jumpers, allowing for easy configuration and testing of the ADC. The board is ideal for use in a variety of applications, including medical, industrial, and consumer electronics.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- MountWall
- Number of Pins0
- PackagingBox
- SeriesPulSAR®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD7683
- Operating Supply Voltage5.5V
- InterfaceSPI, Serial
- Number of Bits16
- Utilized IC / PartAD7683
- Supplied ContentsBoard(s), Power Supply
- Data InterfaceDSP, MICROWIRE™, QSPI™, Serial, SPI™
- Resolution2 B
- Sampling Rate100 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)100k
- Number of A/D Converters1
- Input Range0 ~ VREF
- Power (Typ) @ Conditions4mW @ 5V 100kSPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC SWITCH DUAL SPST 8MSOP | 1550 | BUY | |
| Microchip | 8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | 1943 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADG821BRMZAnalogue Switch, Dual Channel, SPST, 2 Channels, 0.5 ohm, 1.8V to 5.5V, MSOP, 8 Pins | 9000 | RFQ | |
| Microchip Technology | EEPROM SERIAL 64K, 24LC64, SOIC8 | 700 | RFQ |


Product
Brand
Articles
Tools