Analog Devices, Inc. EVAL-AD7684CBZAD7684BRMZ ADC Evaluation Board LabVIEW Software
Description
The Analog Devices EVAL-AD7684CBZ Evaluation Board is designed to evaluate the performance of the AD7684, a 16-bit, 100-Ksps PulSAR Analog to Digital Converter with Power Management. This board features a wide range of features, including a low-noise, low-power, high-speed, and low-cost design. It also includes a wide range of power management features, such as power-down and sleep modes, as well as a wide range of input and output options. The board also includes a variety of test points and connectors for easy evaluation and debugging. The board is designed to be used with the AD7684 evaluation software, which provides a comprehensive set of tools for evaluating the performance of the AD7684.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Number of Pins10
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- InterfaceSerial
- Number of Bits16
- Sampling Rate100 ksps
- Evaluation KitYes
- Radiation HardeningNo
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC VREF SERIES 5V 8MSOP | 5500 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 2.048V 8SOIC | 15 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 1.225V 10mA 3-Pin SC-70 T/R | 4 | RFQ | |
| Analog Devices Inc. | IC, DIGITAL POT 5KOHM, 256, SGL, SOT23-8 - More Details | 4025 | RFQ | |
| Analog Devices Inc. | IC POT DGTL 5K 256POS SOT23-8 | 9 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 5V SOT23-3 | 10 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 4.096V 8MSOP | 36 | BUY | |
| Analog Devices Inc. | V-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R | 59 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.05% 8SOIC | 10 | BUY | |
| Analog Devices Inc. | V-Ref Precision 2.5V 30mA 8-Pin MSOP T/R | 600 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.13% 8MSOP | 50 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 2.048V 8SOIC | 2 | RFQ |
Load more


Product
Brand
Articles
Tools