web counter

Analog Devices, Inc. EVAL-AD7684SDZ

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7684SDZ is an evaluation board for the AD7684BRMZ 8-Lead MSOP of 16-bit, 100 kSPS PulSAR ADC, Instrumentation and Measurement. This board is designed to evaluate the performance of the AD7684BRMZ ADC and to provide a platform for developing applications. It features a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a USB interface for easy connection to a PC, and a set of jumpers and switches for configuring the board. The board is ideal for use in instrumentation and measurement applications, and is suitable for use in a variety of industrial, medical, and consumer applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Part Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 1.8V 150MA TSOT545643BUY
Microchip TechnologyMICROCHIP - 24AA256-I/ST - EEPROM, 256 Kbit, 32K x 8bit, Serial I2C (2-Wire), 400 kHz, TSSOP, 8 Pins9200RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 150MA TSOT55000RFQ
Analog Devices Inc.ANALOG DEVICES - ADG721BRMZ - Analogue Switch, Dual Channel, 2 Channels, SPST, 4 ohm, 1.8V to 5.5V, MSOP, 8 Pins766RFQ
Nidec Copal ElectronicsSWITCH SLIDE SPDT 100MA 6V3575BUY