web counter

Analog Devices Inc. EVAL-AD7688CBZBOARD EVAL FOR AD7688

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementData Acquisition SystemBattery Powered SystemsPortable InstrumentationPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-AD7688CBZ Evaluation Board is designed to evaluate the performance of the AD7688, a 16-bit, 500-Ksps PulSAR Analog to Digital Converter. This board features a power management system that allows the user to select the desired power supply voltage and current limit. The board also includes a variety of connectors and test points for easy connection to external components. The board is designed to provide a complete evaluation platform for the AD7688, allowing the user to quickly and easily evaluate the performance of the device.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Bulk
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7688
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7688
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Sampling Rate
    500 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    500k
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    3.75mW @ 100kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8SOIC16RFQ
Analog Devices Inc.ANALOG DEVICES - ADR434BRZ - Voltage Reference, Ultralow Noise, Series - Fixed, ADR434 Series, 4.096V, NSOIC-815BUY
Analog Devices Inc.IC VREF SERIES 0.04% 8SOIC16888RFQ
Analog Devices Inc.V-Ref Precision 2.048V 30mA 8-Pin SOIC N T/R5000BUY
Analog Devices Inc.ANALOG DEVICES AD5160BRJZ100-R2 Volatile Digital Potentiometer, 100 kohm, Single, SPI, Linear,15%, 2.7 V1840BUY
Analog Devices Inc.IC VREF SERIES 5V SOT23-310BUY
Analog Devices Inc.IC VREF SERIES 0.04% 8MSOP82RFQ
Analog Devices Inc.Analog Multiplexer Dual 4:1 16-Pin TSSOP T/R3000RFQ
Analog Devices Inc.V-Ref Precision 5V 30mA 8-Pin MSOP T/R10BUY
Analog Devices Inc.Digital Potentiometer 256POS 10kOhm Single Automotive 8-Pin SOT-23 T/R70BUY
Analog Devices Inc.ANALOG DEVICES - AD1583BRTZ-REEL7 - VOLTAGE REF, SERIES, 3V, SOT-23-315BUY
Load more