web counter

Analog Devices Inc. EVAL-AD7690SDZBOARD EVAL FOR AD7690

Analog Devices Inc. EVAL-AD7690SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7690SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7690SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7690SDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7690SDZ is an evaluation board for the AD7690BRMZ 10-Lead MSOP of 18-bit, 400 kSPS PulSAR ADC. This board is designed to provide a platform for evaluating the performance of the AD7690BRMZ ADC. It features a wide range of instrumentation and measurement capabilities, including a high-speed, low-noise analog-to-digital converter, a low-noise, low-power voltage reference, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, and a variety of software tools for data acquisition and analysis. The EVAL-AD7690SDZ is an ideal platform for evaluating the performance of the AD7690BRMZ ADC in a variety of instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    MSOP
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7690
  • Operating Supply Voltage
    5.25V
  • Interface
    SPI, Serial
  • Number of Bits
    18
  • Utilized IC / Part
    AD7690
  • Supplied Contents
    Board(s), Power Supply
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Resolution
    2.25 B
  • Sampling Rate
    400 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    400k
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    17mW @ 100kSPS
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8SOIC16RFQ
Analog Devices Inc.ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins58RFQ
Analog Devices Inc.ANALOG DEVICES - ADA4841-1YRZ-R7 - OP AMP, 80MHZ, 13V/uS, SOIC-811RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
ON SemiconductorNC7SZ08 Series 5.5 V 32 mA TinyLogic® UHS Two-Input AND Gate - SOT-23-5191290RFQ
Analog Devices Inc.ANALOG DEVICES AD7691BRMZAnalogue to Digital Converter, 18 bit, 250 kSPS, Single, 2.3 V, 5.25 V, MSOP1439RFQ