web counter

Analog Devices Inc. EVAL-AD7691SDZBOARD EVAL FOR AD7691

Analog Devices Inc. EVAL-AD7691SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7691SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7691SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7691SDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7691SDZ is an evaluation board for the AD7691BRMZ 10-Lead MSOP of 18-bit, 250 kSPS PulSAR ADC. This board is designed to provide a platform for evaluating the performance of the AD7691BRMZ ADC. It features a wide range of input and output connectors, allowing for easy connection to a variety of instrumentation and measurement systems. The board also includes a power supply, reference voltage, and a variety of test points for monitoring the performance of the ADC. The board is designed to provide a comprehensive evaluation of the AD7691BRMZ ADC, allowing users to quickly and accurately assess its performance.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Mount
    Wall
  • Number of Pins
    0
  • Series
    PulSAR®
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7691
  • Operating Supply Voltage
    5.25V
  • Interface
    SPI, Serial
  • Number of Bits
    18
  • Utilized IC / Part
    AD7691
  • Supplied Contents
    Board(s), Power Supply
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Resolution
    2.25 B
  • Sampling Rate
    250 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250k
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    10.6mW @ 250kSPS 5V
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8SOIC16RFQ
Analog Devices Inc.ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins58RFQ
Analog Devices Inc.ANALOG DEVICES - ADA4841-1YRZ-R7 - OP AMP, 80MHZ, 13V/uS, SOIC-811RFQ
ON SemiconductorNC7SZ08 Series 5.5 V 32 mA TinyLogic® UHS Two-Input AND Gate - SOT-23-5191290RFQ
Analog Devices Inc.IC ADC 18BIT 1.3MSPS SAR 10MSOP3RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ